SKF Group (The) Ball Bearings 3204 A-2RS1TN9/MT33

Description
SKF 3204 A-2RS1TN9/MT33 Ball Bearing
Request a Quote
Description
SKF 3204 A-2RS1TN9/MT33 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2851670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2851670
Ball Bearings 2851670
SKF 3204 A-2RS1TN9/MT33 Ball Bearing

SKF 3204 A-2RS1TN9/MT33 Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 2851670
Product Name Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS1809 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.2550 inch (82.677 mm)
View Details