SKF Group (The) Bearing 32016-X/Q

Description
DISCONTINUED BY MANUFACTURER, METRIC TAPER ROLLER BEARING, 80 MM BORE, 125 MM OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, METRIC TAPER ROLLER BEARING, 80 MM BORE, 125 MM OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 67995834 - Radwell International
Willingboro, NJ, United States
Bearing
67995834
Bearing 67995834
DISCONTINUED BY MANUFACTURER, METRIC TAPER ROLLER BEARING, 80 MM BORE, 125 MM OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, METRIC TAPER ROLLER BEARING, 80 MM BORE, 125 MM OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 67995834
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 186217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-62-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 86000 lbs (39002 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details