SKF Group (The) Ball Bearings 3200 ATN9

Description
SKF 3200 ATN9 Ball Bearing
Request a Quote
Description
SKF 3200 ATN9 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 3398366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
3398366
Ball Bearings 3398366
SKF 3200 ATN9 Ball Bearing

SKF 3200 ATN9 Ball Bearing

Supplier's Site
Bearing - 99549449 - Radwell International
Willingboro, NJ, United States
Bearing
99549449
Bearing 99549449
10MM BORE DIAM, 30MM OD, OPEN ANGULAR CONTACT RADIAL BALL BEARING 14MM WIDE, 2 ROWS, ROUND BORE, 4,300 LB STATIC CAPACITY, 7,610 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

10MM BORE DIAM, 30MM OD, OPEN ANGULAR CONTACT RADIAL BALL BEARING 14MM WIDE, 2 ROWS, ROUND BORE, 4,300 LB STATIC CAPACITY, 7,610 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 3398366 99549449
Product Name Ball Bearings Bearing
Primary Bearing Category Angular Contact Ball Bearing Radial Ball Bearing; Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
Seals / Shields None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 1883317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details