SKF Group (The) Bearing 308SFF

Description
BALL BEARING, RADIAL, DEEP GROOVE, STRAIGHT BORE, 40 MM INNER DIAMETER, 90 MM OUTER DIAMETER, 23 MM WIDTH, DOUBLE SHIELDED, WITHOUT SNAP RING, C3 INTERNAL CLEARANCE, 9220 LBF DYNAMIC LOAD, 5400 LBF STATIC LOAD, SERIES 63, 9000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, RADIAL, DEEP GROOVE, STRAIGHT BORE, 40 MM INNER DIAMETER, 90 MM OUTER DIAMETER, 23 MM WIDTH, DOUBLE SHIELDED, WITHOUT SNAP RING, C3 INTERNAL CLEARANCE, 9220 LBF DYNAMIC LOAD, 5400 LBF STATIC LOAD, SERIES 63, 9000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19368584 - Radwell International
Willingboro, NJ, United States
Bearing
19368584
Bearing 19368584
BALL BEARING, RADIAL, DEEP GROOVE, STRAIGHT BORE, 40 MM INNER DIAMETER, 90 MM OUTER DIAMETER, 23 MM WIDTH, DOUBLE SHIELDED, WITHOUT SNAP RING, C3 INTERNAL CLEARANCE, 9220 LBF DYNAMIC LOAD, 5400 LBF STATIC LOAD, SERIES 63, 9000 RPM. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, RADIAL, DEEP GROOVE, STRAIGHT BORE, 40 MM INNER DIAMETER, 90 MM OUTER DIAMETER, 23 MM WIDTH, DOUBLE SHIELDED, WITHOUT SNAP RING, C3 INTERNAL CLEARANCE, 9220 LBF DYNAMIC LOAD, 5400 LBF STATIC LOAD, SERIES 63, 9000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 19368584
Product Name Bearing
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details