Radial self-align ball bearing 45mm ID - Power Transmission - Rotary Bearings - Ball Bearings
RS Components, Ltd. | |
---|---|
Product Category | Ball Bearings |
Product Number | 506371 |
Primary Bearing Category | Radial Ball Bearing |
Seals / Shields | Single Seal |
Features | Self-aligning |
Design Units | Metric |
Bore | 1.7717 inch (45.000 mm) |