SKF Group (The) Hydraulic Hand Pumps 226400 E/400

Description
Oil Injector 400 MPa
Request a Quote
Description
Oil Injector 400 MPa
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Hand Pumps - 2389401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hydraulic Hand Pumps
2389401
Hydraulic Hand Pumps 2389401
Oil Injector 400 MPa

Oil Injector 400 MPa

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Liquid Handling Pumps
Product Number 2389401
Product Name Hydraulic Hand Pumps
Pump Type Hand Foot Pump; Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-8 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details
6403D60-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Trash Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details