SKF Group (The) Roller Bearings 22206 E/C3

Description
SKF 22206 E/C3 Roller Bearing
Request a Quote
Description
SKF 22206 E/C3 Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2078418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2078418
Roller Bearings 2078418
SKF 22206 E/C3 Roller Bearing

SKF 22206 E/C3 Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 2078418
Product Name Roller Bearings
Rolling Element Steel
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU1505C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.5906 inch (15.000 mm)
View Details
Aerospace Bearings, YAF-XD(as) - 5927-108 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
Sprag Clutch Bearings - 1465254 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
1.8750 in. ID, 4.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 123500 lbs (56009 kg)
View Details