SKF/Global Single-row Deep Groove - Type S - 200 S Series 211-S

Description
Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry substantial thrust loads in either direction, even at very high speeds.
Description
Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry substantial thrust loads in either direction, even at very high speeds.

Suppliers

Company
Product
Description
Supplier Links
Single-row Deep Groove - Type S - 200 S Series - 211-S - SKF/Global
Lansdale, PA, USA
Single-row Deep Groove - Type S - 200 S Series
211-S
Single-row Deep Groove - Type S - 200 S Series 211-S
Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry substantial thrust loads in either direction, even at very high speeds.

Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry substantial thrust loads in either direction, even at very high speeds.

Supplier's Site
Single-row Deep Groove Bearing - Type S - 200 S Series - 211-S - SKF/North America
Lansdale, PA, USA
Single-row Deep Groove Bearing - Type S - 200 S Series
211-S
Single-row Deep Groove Bearing - Type S - 200 S Series 211-S
Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry substantial thrust loads in either direction, even at very high speeds.

Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry substantial thrust loads in either direction, even at very high speeds.

Supplier's Site
Bearing - 19424984 - Radwell International
Willingboro, NJ, United States
Bearing
19424984
Bearing 19424984
BALL BEARING, RADIAL/DEEP GROOVE, SINGLE ROW, STRAIGHT BORE, 55 MM INSIDE DIAMETER, 100 MM OUTSIDE DIAMETER, 21 MM WIDTH, OPEN, WITHOUT SNAP RING, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, RADIAL/DEEP GROOVE, SINGLE ROW, STRAIGHT BORE, 55 MM INSIDE DIAMETER, 100 MM OUTSIDE DIAMETER, 21 MM WIDTH, OPEN, WITHOUT SNAP RING, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America Radwell International
Product Category Ball Bearings Ball Bearings Ball Bearings
Product Number 211-S 211-S 19424984
Product Name Single-row Deep Groove - Type S - 200 S Series Single-row Deep Groove Bearing - Type S - 200 S Series Bearing
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing Radial Ball Bearing
Material / Plating Pressed Steel Cage Pressed Steel Cage
Rolling Element Steel; Ceramic Balls (optional feature) Steel; Ceramic Balls (optional feature)
Seals / Shields None (Open Bearing) (optional feature); Single Seal (optional feature); Double Seal (optional feature); Single Shield (optional feature); Double Shield (optional feature) None (Open Bearing) (optional feature); Single Seal (optional feature); Double Seal (optional feature); Single Shield (optional feature); Double Shield (optional feature)
Bearing Class ABEC1 / Class 0 / P0 ABEC1 / Class 0 / P0
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3112M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details