SKF Group (The) Bearing 210-SFF

Description
DEEP GROVE BALL BEARING, ROUND BORE, 50 MM INSIDE DIAMETER, 90 MM OUTSIDE DIAMETER, 20 MM WIDTH, DOUBLE SHIELDED, 1 ROW TYPE & FILL SLOT, C3 INTERNAL CLEARANCE, SHEET METAL, ABEC 1 PRECISION RATING, UNCOATED, BEARING STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
DEEP GROVE BALL BEARING, ROUND BORE, 50 MM INSIDE DIAMETER, 90 MM OUTSIDE DIAMETER, 20 MM WIDTH, DOUBLE SHIELDED, 1 ROW TYPE & FILL SLOT, C3 INTERNAL CLEARANCE, SHEET METAL, ABEC 1 PRECISION RATING, UNCOATED, BEARING STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19455596 - Radwell International
Willingboro, NJ, United States
Bearing
19455596
Bearing 19455596
DEEP GROVE BALL BEARING, ROUND BORE, 50 MM INSIDE DIAMETER, 90 MM OUTSIDE DIAMETER, 20 MM WIDTH, DOUBLE SHIELDED, 1 ROW TYPE & FILL SLOT, C3 INTERNAL CLEARANCE, SHEET METAL, ABEC 1 PRECISION RATING, UNCOATED, BEARING STEEL. FREE 2 YEAR RADWELL WARRANTY

DEEP GROVE BALL BEARING, ROUND BORE, 50 MM INSIDE DIAMETER, 90 MM OUTSIDE DIAMETER, 20 MM WIDTH, DOUBLE SHIELDED, 1 ROW TYPE & FILL SLOT, C3 INTERNAL CLEARANCE, SHEET METAL, ABEC 1 PRECISION RATING, UNCOATED, BEARING STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 19455596
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
Ball Bearings - 2612604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details