SKF Group (The) Bearing 204SZZ

Description
RADIAL/DEEP GROOVE BALL BEARING, BORE DIA: 20MM, OD: 47MM, WIDTH: 14 MM, DOUBLE SEALED, SINGLE ROW NON-FILL SLOT, DYNAMIC LOAD CAP: 2860 LBF, STATIC LOAD CAP: 1470 LBF, UNCOATED, ABEC 1 (ISO CLASS NORMAL), STEEL, FILLET RADIUS: 1 MM, MAX RPM: 18000. FREE 2 YEAR RADWELL WARRANTY
Description
RADIAL/DEEP GROOVE BALL BEARING, BORE DIA: 20MM, OD: 47MM, WIDTH: 14 MM, DOUBLE SEALED, SINGLE ROW NON-FILL SLOT, DYNAMIC LOAD CAP: 2860 LBF, STATIC LOAD CAP: 1470 LBF, UNCOATED, ABEC 1 (ISO CLASS NORMAL), STEEL, FILLET RADIUS: 1 MM, MAX RPM: 18000. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19451791 - Radwell International
Willingboro, NJ, United States
Bearing
19451791
Bearing 19451791
RADIAL/DEEP GROOVE BALL BEARING, BORE DIA: 20MM, OD: 47MM, WIDTH: 14 MM, DOUBLE SEALED, SINGLE ROW NON-FILL SLOT, DYNAMIC LOAD CAP: 2860 LBF, STATIC LOAD CAP: 1470 LBF, UNCOATED, ABEC 1 (ISO CLASS NORMAL), STEEL, FILLET RADIUS: 1 MM, MAX RPM: 18000. FREE 2 YEAR RADWELL WARRANTY

RADIAL/DEEP GROOVE BALL BEARING, BORE DIA: 20MM, OD: 47MM, WIDTH: 14 MM, DOUBLE SEALED, SINGLE ROW NON-FILL SLOT, DYNAMIC LOAD CAP: 2860 LBF, STATIC LOAD CAP: 1470 LBF, UNCOATED, ABEC 1 (ISO CLASS NORMAL), STEEL, FILLET RADIUS: 1 MM, MAX RPM: 18000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 19451791
Product Name Bearing
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
12mm Bore, 32mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS3212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details