SKF Group (The) Resistor 18911

Description
RESISTOR F0404W 1OHM WIREWOUND. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR F0404W 1OHM WIREWOUND. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 57035481 - Radwell International
Willingboro, NJ, United States
Resistor
57035481
Resistor 57035481
RESISTOR F0404W 1OHM WIREWOUND. FREE 2 YEAR RADWELL WARRANTY

RESISTOR F0404W 1OHM WIREWOUND. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 57035481
Product Name Resistor
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details