SKF/Global Spherical Roller Thrust Bearings - 29318 E 176001318

Description
In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller thrust bearings is their self-aligning capability. This makes the bearings insensitive to shaft deflection and misalignment of the shaft relative to the housing.
Description
In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller thrust bearings is their self-aligning capability. This makes the bearings insensitive to shaft deflection and misalignment of the shaft relative to the housing.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Thrust Bearings - 29318 E - 176001318 - SKF/Global
Lansdale, PA, USA
Spherical Roller Thrust Bearings - 29318 E
176001318
Spherical Roller Thrust Bearings - 29318 E 176001318
In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller thrust bearings is their self-aligning capability. This makes the bearings insensitive to shaft deflection and misalignment of the shaft relative to the housing.

In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller thrust bearings is their self-aligning capability. This makes the bearings insensitive to shaft deflection and misalignment of the shaft relative to the housing.

Supplier's Site
Spherical Roller Thrust Bearings - 29318 E - 176001318 - SKF/North America
Lansdale, PA, USA
Spherical Roller Thrust Bearings - 29318 E
176001318
Spherical Roller Thrust Bearings - 29318 E 176001318
In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller thrust bearings is their self-aligning capability. This makes the bearings insensitive to shaft deflection and misalignment of the shaft relative to the housing.

In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller thrust bearings is their self-aligning capability. This makes the bearings insensitive to shaft deflection and misalignment of the shaft relative to the housing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 176001318 176001318
Product Name Spherical Roller Thrust Bearings - 29318 E Spherical Roller Thrust Bearings - 29318 E
Rolling Element Steel Steel
Type Spherical Roller Thrust Spherical Roller Thrust
Design Units Metric Metric
Bore 3.5433 inch (90.000 mm) 3.5433 inch (90.000 mm)
Outside Diameter 6.1024 inch (155.000 mm) 6.1024 inch (155.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.2500 inch (31.750 mm)
Overall Width 2.3130 inch (58.750 mm)
View Details
Roller Bearings - 2482941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
Rotation - Cross Roller Ring - RBU11020UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details