In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller thrust bearings is their self-aligning capability. This makes the bearings insensitive to shaft deflection and misalignment of the shaft relative to the housing.
In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller thrust bearings is their self-aligning capability. This makes the bearings insensitive to shaft deflection and misalignment of the shaft relative to the housing.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 175002954 | 175002954 |
| Product Name | Spherical Roller Thrust Bearings - 294/950 EF | Spherical Roller Thrust Bearings - 294/950 EF |
| Rolling Element | Steel | Steel |
| Type | Spherical Roller Thrust | Spherical Roller Thrust |
| Design Units | Metric | Metric |
| Bore | 37.4016 inch (950.000 mm) | 37.4016 inch (950.000 mm) |
| Outside Diameter | 62.9922 inch (1600.000 mm) | 62.9922 inch (1600.000 mm) |