In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller thrust bearings is their self-aligning capability. This makes the bearings insensitive to shaft deflection and misalignment of the shaft relative to the housing.
In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller thrust bearings is their self-aligning capability. This makes the bearings insensitive to shaft deflection and misalignment of the shaft relative to the housing.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 175001468 | 175001468 |
| Product Name | Spherical Roller Thrust Bearings - 29468 E | Spherical Roller Thrust Bearings - 29468 E |
| Rolling Element | Steel | Steel |
| Type | Spherical Roller Thrust | Spherical Roller Thrust |
| Design Units | Metric | Metric |
| Bore | 13.3858 inch (340.000 mm) | 13.3858 inch (340.000 mm) |
| Outside Diameter | 24.4095 inch (620.000 mm) | 24.4095 inch (620.000 mm) |