SKF/Global Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXW 10 174201010

Description
SKF needle roller thrust bearings with a center spigot are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and shock loads. These bearings provide a high degree of stiffness within a minimum axial space. In applications where the faces of adjacent machine components can serve as raceways, needle roller thrust bearings will take up no more space than a conventional thrust washer. They can accommodate axial loads acting in one direction only.
Description
SKF needle roller thrust bearings with a center spigot are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and shock loads. These bearings provide a high degree of stiffness within a minimum axial space. In applications where the faces of adjacent machine components can serve as raceways, needle roller thrust bearings will take up no more space than a conventional thrust washer. They can accommodate axial loads acting in one direction only.

Suppliers

Company
Product
Description
Supplier Links
Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXW 10 - 174201010 - SKF/Global
Lansdale, PA, USA
Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXW 10
174201010
Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXW 10 174201010
SKF needle roller thrust bearings with a center spigot are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and shock loads. These bearings provide a high degree of stiffness within a minimum axial space. In applications where the faces of adjacent machine components can serve as raceways, needle roller thrust bearings will take up no more space than a conventional thrust washer. They can accommodate axial loads acting in one direction only.

SKF needle roller thrust bearings with a center spigot are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and shock loads. These bearings provide a high degree of stiffness within a minimum axial space. In applications where the faces of adjacent machine components can serve as raceways, needle roller thrust bearings will take up no more space than a conventional thrust washer. They can accommodate axial loads acting in one direction only.

Supplier's Site
Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXW 10 - 174201010 - SKF/North America
Lansdale, PA, USA
Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXW 10
174201010
Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXW 10 174201010
SKF needle roller thrust bearings with a center spigot are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and shock loads. These bearings provide a high degree of stiffness within a minimum axial space. In applications where the faces of adjacent machine components can serve as raceways, needle roller thrust bearings will take up no more space than a conventional thrust washer. They can accommodate axial loads acting in one direction only.

SKF needle roller thrust bearings with a center spigot are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and shock loads. These bearings provide a high degree of stiffness within a minimum axial space. In applications where the faces of adjacent machine components can serve as raceways, needle roller thrust bearings will take up no more space than a conventional thrust washer. They can accommodate axial loads acting in one direction only.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 174201010 174201010
Product Name Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXW 10 Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXW 10
Rolling Element Steel Steel
Type (Thin-section) (Thin-section)
Design Units Metric Metric
Bore 0.3937 inch (10.000 mm) 0.3937 inch (10.000 mm)
Outside Diameter 1.0630 inch (27.000 mm) 1.0630 inch (27.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.1250 inch (28.575 mm)
Overall Width 2.0630 inch (52.400 mm)
View Details
Roller Bearings - 1469311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
.3125 in. ID, .7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11600 lbs (5261 kg)
View Details