SKF/Global Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXK 5578 174100019

Description
SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and shock loads. These bearings provide a high degree of stiffness within a minimum axial space. In applications where the faces of adjacent machine components can serve as raceways, needle roller thrust bearings will take up no more space than a conventional thrust washer. They can accommodate axial loads acting in one direction only.
Description
SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and shock loads. These bearings provide a high degree of stiffness within a minimum axial space. In applications where the faces of adjacent machine components can serve as raceways, needle roller thrust bearings will take up no more space than a conventional thrust washer. They can accommodate axial loads acting in one direction only.

Suppliers

Company
Product
Description
Supplier Links
Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXK 5578 - 174100019 - SKF/Global
Lansdale, PA, USA
Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXK 5578
174100019
Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXK 5578 174100019
SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and shock loads. These bearings provide a high degree of stiffness within a minimum axial space. In applications where the faces of adjacent machine components can serve as raceways, needle roller thrust bearings will take up no more space than a conventional thrust washer. They can accommodate axial loads acting in one direction only.

SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and shock loads. These bearings provide a high degree of stiffness within a minimum axial space. In applications where the faces of adjacent machine components can serve as raceways, needle roller thrust bearings will take up no more space than a conventional thrust washer. They can accommodate axial loads acting in one direction only.

Supplier's Site
Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXK 5578 - 174100019 - SKF/North America
Lansdale, PA, USA
Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXK 5578
174100019
Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXK 5578 174100019
SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and shock loads. These bearings provide a high degree of stiffness within a minimum axial space. In applications where the faces of adjacent machine components can serve as raceways, needle roller thrust bearings will take up no more space than a conventional thrust washer. They can accommodate axial loads acting in one direction only.

SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and shock loads. These bearings provide a high degree of stiffness within a minimum axial space. In applications where the faces of adjacent machine components can serve as raceways, needle roller thrust bearings will take up no more space than a conventional thrust washer. They can accommodate axial loads acting in one direction only.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 174100019 174100019
Product Name Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXK 5578 Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXK 5578
Rolling Element Steel Steel
Type (Thin-section) (Thin-section)
Design Units Metric Metric
Bore 2.1654 inch (55.000 mm) 2.1654 inch (55.000 mm)
Outside Diameter 3.0709 inch (78.000 mm) 3.0709 inch (78.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.6535 inch (42.000 mm)
View Details
Aerospace Bearings, YAG(as,ms) - 24461-9 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.5625 inch (14.287 mm)
View Details
Rotation - Cross Roller Ring - RAU8005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
.3750 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8605 lbs (3902 kg)
View Details