SKF/Global Cylindrical Roller Thrust Bearings - BGSB 634146 173006027

Description
Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.
Description
Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Thrust Bearings - BGSB 634146 - 173006027 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Thrust Bearings - BGSB 634146
173006027
Cylindrical Roller Thrust Bearings - BGSB 634146 173006027
Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.

Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.

Supplier's Site
Cylindrical Roller Thrust Bearings - BGSB 634146 - 173006027 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Thrust Bearings - BGSB 634146
173006027
Cylindrical Roller Thrust Bearings - BGSB 634146 173006027
Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.

Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 173006027 173006027
Product Name Cylindrical Roller Thrust Bearings - BGSB 634146 Cylindrical Roller Thrust Bearings - BGSB 634146
Rolling Element Steel Steel
Type Cylindrical Roller; Cylindrical Roller Thrust Cylindrical Roller; Cylindrical Roller Thrust
Design Units Metric Metric
Bore 39.3701 inch (1000.000 mm) 39.3701 inch (1000.000 mm)
Outside Diameter 44.0945 inch (1120.000 mm) 44.0945 inch (1120.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RBU4010UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.5748 inch (40.000 mm)
View Details
.2500 in. ID, .6562 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8400 lbs (3810 kg)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-150 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
View Details