Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.
Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 173004264 | 173004264 |
| Product Name | Cylindrical Roller Thrust Bearings - 81264 M | Cylindrical Roller Thrust Bearings - 81264 M |
| Rolling Element | Steel | Steel |
| Type | Cylindrical Roller; Cylindrical Roller Thrust | Cylindrical Roller; Cylindrical Roller Thrust |
| Design Units | Metric | Metric |
| Bore | 12.5984 inch (320.000 mm) | 12.5984 inch (320.000 mm) |
| Outside Diameter | 17.3228 inch (440.000 mm) | 17.3228 inch (440.000 mm) |