SKF/Global Cylindrical Roller Thrust Bearings - 81107 TN 173001107

Description
Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.
Description
Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Thrust Bearings - 81107 TN - 173001107 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Thrust Bearings - 81107 TN
173001107
Cylindrical Roller Thrust Bearings - 81107 TN 173001107
Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.

Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.

Supplier's Site
Cylindrical Roller Thrust Bearings - 81107 TN - 173001107 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Thrust Bearings - 81107 TN
173001107
Cylindrical Roller Thrust Bearings - 81107 TN 173001107
Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.

Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 173001107 173001107
Product Name Cylindrical Roller Thrust Bearings - 81107 TN Cylindrical Roller Thrust Bearings - 81107 TN
Rolling Element Steel Steel
Type Cylindrical Roller; Cylindrical Roller Thrust Cylindrical Roller; Cylindrical Roller Thrust
Design Units Metric Metric
Bore 1.3780 inch (35.000 mm) 1.3780 inch (35.000 mm)
Outside Diameter 2.0472 inch (52.000 mm) 2.0472 inch (52.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845770 - RS Components, Ltd.
Specs
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-150 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
View Details
1 in. ID, 1.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 83000 lbs (37642 kg)
View Details