SKF/Global Tapered Roller Thrust Bearings, Screw-down Bearings - 353045 A 171052007

Description
Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers of large diameter. To be able to accommodate the alignment movements of the chock without detrimental effect on bearing performance, the bearings have one sphered washer. This may be either the shaft washer (fig 13) or the housing washer (fig 14).
Description
Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers of large diameter. To be able to accommodate the alignment movements of the chock without detrimental effect on bearing performance, the bearings have one sphered washer. This may be either the shaft washer (fig 13) or the housing washer (fig 14).

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Thrust Bearings, Screw-down Bearings - 353045 A - 171052007 - SKF/Global
Lansdale, PA, USA
Tapered Roller Thrust Bearings, Screw-down Bearings - 353045 A
171052007
Tapered Roller Thrust Bearings, Screw-down Bearings - 353045 A 171052007
Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers of large diameter. To be able to accommodate the alignment movements of the chock without detrimental effect on bearing performance, the bearings have one sphered washer. This may be either the shaft washer (fig 13) or the housing washer (fig 14).

Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers of large diameter. To be able to accommodate the alignment movements of the chock without detrimental effect on bearing performance, the bearings have one sphered washer. This may be either the shaft washer (fig 13) or the housing washer (fig 14).

Supplier's Site
Tapered Roller Thrust Bearings, Screw-down Bearings - 353045 A - 171052007 - SKF/North America
Lansdale, PA, USA
Tapered Roller Thrust Bearings, Screw-down Bearings - 353045 A
171052007
Tapered Roller Thrust Bearings, Screw-down Bearings - 353045 A 171052007
Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers of large diameter. To be able to accommodate the alignment movements of the chock without detrimental effect on bearing performance, the bearings have one sphered washer. This may be either the shaft washer (fig 13) or the housing washer (fig 14).

Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers of large diameter. To be able to accommodate the alignment movements of the chock without detrimental effect on bearing performance, the bearings have one sphered washer. This may be either the shaft washer (fig 13) or the housing washer (fig 14).

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 171052007 171052007
Product Name Tapered Roller Thrust Bearings, Screw-down Bearings - 353045 A Tapered Roller Thrust Bearings, Screw-down Bearings - 353045 A
Rolling Element Steel Steel
Type Tapered Roller Thrust Tapered Roller Thrust
Design Units Metric Metric
Bore 30.5118 inch (775.000 mm) 30.5118 inch (775.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-150 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
.6250 in. ID, 1.1875 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17700 lbs (8027 kg)
View Details
Rotation - Cross Roller Ring - RB20030UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details