SKF/Global Tapered Roller Thrust Bearings, Screw-down Bearings - 353093 A 171031018

Description
Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers of large diameter. To be able to accommodate the alignment movements of the chock without detrimental effect on bearing performance, the bearings have one sphered washer. This may be either the shaft washer (fig 13) or the housing washer (fig 14).
Description
Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers of large diameter. To be able to accommodate the alignment movements of the chock without detrimental effect on bearing performance, the bearings have one sphered washer. This may be either the shaft washer (fig 13) or the housing washer (fig 14).

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Thrust Bearings, Screw-down Bearings - 353093 A - 171031018 - SKF/Global
Lansdale, PA, USA
Tapered Roller Thrust Bearings, Screw-down Bearings - 353093 A
171031018
Tapered Roller Thrust Bearings, Screw-down Bearings - 353093 A 171031018
Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers of large diameter. To be able to accommodate the alignment movements of the chock without detrimental effect on bearing performance, the bearings have one sphered washer. This may be either the shaft washer (fig 13) or the housing washer (fig 14).

Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers of large diameter. To be able to accommodate the alignment movements of the chock without detrimental effect on bearing performance, the bearings have one sphered washer. This may be either the shaft washer (fig 13) or the housing washer (fig 14).

Supplier's Site
Tapered Roller Thrust Bearings, Screw-down Bearings - 353093 A - 171031018 - SKF/North America
Lansdale, PA, USA
Tapered Roller Thrust Bearings, Screw-down Bearings - 353093 A
171031018
Tapered Roller Thrust Bearings, Screw-down Bearings - 353093 A 171031018
Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers of large diameter. To be able to accommodate the alignment movements of the chock without detrimental effect on bearing performance, the bearings have one sphered washer. This may be either the shaft washer (fig 13) or the housing washer (fig 14).

Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers of large diameter. To be able to accommodate the alignment movements of the chock without detrimental effect on bearing performance, the bearings have one sphered washer. This may be either the shaft washer (fig 13) or the housing washer (fig 14).

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 171031018 171031018
Product Name Tapered Roller Thrust Bearings, Screw-down Bearings - 353093 A Tapered Roller Thrust Bearings, Screw-down Bearings - 353093 A
Rolling Element Steel Steel
Type Tapered Roller Thrust Tapered Roller Thrust
Design Units Metric Metric
Bore 24.0000 inch (609.600 mm) 24.0000 inch (609.600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-40-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
12mm ID, 26mm OD Polymer Spherical Bearing - S99GSBM122616 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
Rotation - Cross Roller Ring - RB11015UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details