SKF/Global Tapered Roller Thrust Bearings of the Double Direction - 351761 A 171021029

Description
Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to accommodate slight eccentricities of the shaft with respect to the housing bore, of the order of the radial internal clearance of the radial bearing with which they are used. A spacer sleeve is arranged between the two housing washers. This is dimensioned so that the cover screws of the chock can be fully tightened and no special spring adjustment of the bearing is required.
Description
Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to accommodate slight eccentricities of the shaft with respect to the housing bore, of the order of the radial internal clearance of the radial bearing with which they are used. A spacer sleeve is arranged between the two housing washers. This is dimensioned so that the cover screws of the chock can be fully tightened and no special spring adjustment of the bearing is required.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Thrust Bearings of the Double Direction - 351761 A - 171021029 - SKF/Global
Lansdale, PA, USA
Tapered Roller Thrust Bearings of the Double Direction - 351761 A
171021029
Tapered Roller Thrust Bearings of the Double Direction - 351761 A 171021029
Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to accommodate slight eccentricities of the shaft with respect to the housing bore, of the order of the radial internal clearance of the radial bearing with which they are used. A spacer sleeve is arranged between the two housing washers. This is dimensioned so that the cover screws of the chock can be fully tightened and no special spring adjustment of the bearing is required.

Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to accommodate slight eccentricities of the shaft with respect to the housing bore, of the order of the radial internal clearance of the radial bearing with which they are used. A spacer sleeve is arranged between the two housing washers. This is dimensioned so that the cover screws of the chock can be fully tightened and no special spring adjustment of the bearing is required.

Supplier's Site
Tapered Roller Thrust Bearings of the Double Direction - 351761 A - 171021029 - SKF/North America
Lansdale, PA, USA
Tapered Roller Thrust Bearings of the Double Direction - 351761 A
171021029
Tapered Roller Thrust Bearings of the Double Direction - 351761 A 171021029
Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to accommodate slight eccentricities of the shaft with respect to the housing bore, of the order of the radial internal clearance of the radial bearing with which they are used. A spacer sleeve is arranged between the two housing washers. This is dimensioned so that the cover screws of the chock can be fully tightened and no special spring adjustment of the bearing is required.

Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to accommodate slight eccentricities of the shaft with respect to the housing bore, of the order of the radial internal clearance of the radial bearing with which they are used. A spacer sleeve is arranged between the two housing washers. This is dimensioned so that the cover screws of the chock can be fully tightened and no special spring adjustment of the bearing is required.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 171021029 171021029
Product Name Tapered Roller Thrust Bearings of the Double Direction - 351761 A Tapered Roller Thrust Bearings of the Double Direction - 351761 A
Rolling Element Steel Steel
Type Tapered Roller Thrust Tapered Roller Thrust
Design Units Metric Metric
Bore 26.3780 inch (670.000 mm) 26.3780 inch (670.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
.1900 in. ID, .5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5400 lbs (2449 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RB5013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details