SKF/Global Tapered Roller Thrust Bearings of the Double Direction - 353151 171021022

Description
Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to accommodate slight eccentricities of the shaft with respect to the housing bore, of the order of the radial internal clearance of the radial bearing with which they are used. A spacer sleeve is arranged between the two housing washers. This is dimensioned so that the cover screws of the chock can be fully tightened and no special spring adjustment of the bearing is required.
Description
Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to accommodate slight eccentricities of the shaft with respect to the housing bore, of the order of the radial internal clearance of the radial bearing with which they are used. A spacer sleeve is arranged between the two housing washers. This is dimensioned so that the cover screws of the chock can be fully tightened and no special spring adjustment of the bearing is required.

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Thrust Bearings of the Double Direction - 353151 - 171021022 - SKF/Global
Lansdale, PA, USA
Tapered Roller Thrust Bearings of the Double Direction - 353151
171021022
Tapered Roller Thrust Bearings of the Double Direction - 353151 171021022
Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to accommodate slight eccentricities of the shaft with respect to the housing bore, of the order of the radial internal clearance of the radial bearing with which they are used. A spacer sleeve is arranged between the two housing washers. This is dimensioned so that the cover screws of the chock can be fully tightened and no special spring adjustment of the bearing is required.

Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to accommodate slight eccentricities of the shaft with respect to the housing bore, of the order of the radial internal clearance of the radial bearing with which they are used. A spacer sleeve is arranged between the two housing washers. This is dimensioned so that the cover screws of the chock can be fully tightened and no special spring adjustment of the bearing is required.

Supplier's Site
Tapered Roller Thrust Bearings of the Double Direction - 353151 - 171021022 - SKF/North America
Lansdale, PA, USA
Tapered Roller Thrust Bearings of the Double Direction - 353151
171021022
Tapered Roller Thrust Bearings of the Double Direction - 353151 171021022
Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to accommodate slight eccentricities of the shaft with respect to the housing bore, of the order of the radial internal clearance of the radial bearing with which they are used. A spacer sleeve is arranged between the two housing washers. This is dimensioned so that the cover screws of the chock can be fully tightened and no special spring adjustment of the bearing is required.

Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to accommodate slight eccentricities of the shaft with respect to the housing bore, of the order of the radial internal clearance of the radial bearing with which they are used. A spacer sleeve is arranged between the two housing washers. This is dimensioned so that the cover screws of the chock can be fully tightened and no special spring adjustment of the bearing is required.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 171021022 171021022
Product Name Tapered Roller Thrust Bearings of the Double Direction - 353151 Tapered Roller Thrust Bearings of the Double Direction - 353151
Rolling Element Steel Steel
Type Tapered Roller Thrust Tapered Roller Thrust
Design Units Metric Metric
Bore 18.5039 inch (470.000 mm) 18.5039 inch (470.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-26 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RBU2508UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.9843 inch (25.000 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details