SKF/Global Tapered Roller Thrust Bearings, Single Direction - 353166 C/HA3 171014012

Description
The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings are fitted with rubbing seals of wear and oil-resistant nitrile (NBR) rubber (fig 6). They are lubricated for life with a multi-purpose grease and require no maintenance. There are several designs which differ only in the design of the housing washer and the cover (fig 7).
Description
The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings are fitted with rubbing seals of wear and oil-resistant nitrile (NBR) rubber (fig 6). They are lubricated for life with a multi-purpose grease and require no maintenance. There are several designs which differ only in the design of the housing washer and the cover (fig 7).

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Thrust Bearings, Single Direction - 353166 C/HA3 - 171014012 - SKF/Global
Lansdale, PA, USA
Tapered Roller Thrust Bearings, Single Direction - 353166 C/HA3
171014012
Tapered Roller Thrust Bearings, Single Direction - 353166 C/HA3 171014012
The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings are fitted with rubbing seals of wear and oil-resistant nitrile (NBR) rubber (fig 6). They are lubricated for life with a multi-purpose grease and require no maintenance. There are several designs which differ only in the design of the housing washer and the cover (fig 7).

The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings are fitted with rubbing seals of wear and oil-resistant nitrile (NBR) rubber (fig 6). They are lubricated for life with a multi-purpose grease and require no maintenance. There are several designs which differ only in the design of the housing washer and the cover (fig 7).

Supplier's Site
Tapered Roller Thrust Bearings, Single Direction - 353166 C/HA3 - 171014012 - SKF/North America
Lansdale, PA, USA
Tapered Roller Thrust Bearings, Single Direction - 353166 C/HA3
171014012
Tapered Roller Thrust Bearings, Single Direction - 353166 C/HA3 171014012
The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings are fitted with rubbing seals of wear and oil-resistant nitrile (NBR) rubber (fig 6). They are lubricated for life with a multi-purpose grease and require no maintenance. There are several designs which differ only in the design of the housing washer and the cover (fig 7).

The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings are fitted with rubbing seals of wear and oil-resistant nitrile (NBR) rubber (fig 6). They are lubricated for life with a multi-purpose grease and require no maintenance. There are several designs which differ only in the design of the housing washer and the cover (fig 7).

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 171014012 171014012
Product Name Tapered Roller Thrust Bearings, Single Direction - 353166 C/HA3 Tapered Roller Thrust Bearings, Single Direction - 353166 C/HA3
Rolling Element Steel Steel
Type Tapered Roller Thrust Tapered Roller Thrust
Design Units Metric Metric
Bore 1.5748 inch (40.000 mm) 1.5748 inch (40.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
.3750 in. ID, .8125 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RB14016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details