SKF/Global Wrapped Classical English V-Belts 17/B Series

Description
Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High flexibility • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).
Description
Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High flexibility • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).

Suppliers

Company
Product
Description
Supplier Links
Wrapped Classical English V-Belts - 17/B Series - SKF/Global
Lansdale, PA, USA
Wrapped Classical English V-Belts
17/B Series
Wrapped Classical English V-Belts 17/B Series
Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High flexibility • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is fibre loaded giving
good transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High flexibility
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).

Supplier's Site
Banded Classical Banded V-Belts - 17/B Series - SKF/Global
Lansdale, PA, USA
Banded Classical Banded V-Belts
17/B Series
Banded Classical Banded V-Belts 17/B Series
Banded Belts SKF banded V-belts are made up of two or more standard V-belts connected together on the top with a reinforced rubber band. Advantages: • Eliminates excessive belt slip in case of heavy starts of the drive • Prevents belts from turning over • Banded belts can transmit more power than single belts, making them more reliable Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High flexibility • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).

Banded Belts

SKF banded V-belts are made up of two or more standard V-belts connected together on the top with a reinforced rubber band.

Advantages:

• Eliminates excessive belt slip in case of heavy starts of the drive
• Prevents belts from turning over
• Banded belts can transmit more power than single belts, making them more reliable

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is fibre loaded giving
good transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High flexibility
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).

Supplier's Site
Wrapped Classical English V-Belts - 17/B Series - SKF/North America
Lansdale, PA, USA
Wrapped Classical English V-Belts
17/B Series
Wrapped Classical English V-Belts 17/B Series
Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High flexibility • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is fibre loaded giving
good transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High flexibility
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).

Supplier's Site
Banded Classical Banded V-Belts - 17/B Series - SKF/North America
Lansdale, PA, USA
Banded Classical Banded V-Belts
17/B Series
Banded Classical Banded V-Belts 17/B Series
Banded Belts SKF banded V-belts are made up of two or more standard V-belts connected together on the top with a reinforced rubber band. Advantages: • Eliminates excessive belt slip in case of heavy starts of the drive • Prevents belts from turning over • Banded belts can transmit more power than single belts, making them more reliable Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High flexibility • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).

Banded Belts

SKF banded V-belts are made up of two or more standard V-belts connected together on the top with a reinforced rubber band.

Advantages:

• Eliminates excessive belt slip in case of heavy starts of the drive
• Prevents belts from turning over
• Banded belts can transmit more power than single belts, making them more reliable

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is fibre loaded giving
good transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High flexibility
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).

Supplier's Site

Technical Specifications

  SKF/Global SKF/Global SKF/North America SKF/North America
Product Category V-Belts and V-Ribbed Belts V-Belts and V-Ribbed Belts V-Belts and V-Ribbed Belts V-Belts and V-Ribbed Belts
Product Number 17/B Series 17/B Series 17/B Series 17/B Series
Product Name Wrapped Classical English V-Belts Banded Classical Banded V-Belts Wrapped Classical English V-Belts Banded Classical Banded V-Belts
English B/5L B/5L B/5L B/5L
Metric 17mm 17mm
Belt Length 26.50 to 43.25 inch (673.10 to 1098.55 mm) 47.00 to 540.00 inch (1193.80 to 13715.99 mm) 26.50 to 43.25 inch (673.10 to 1098.55 mm) 47.00 to 540.00 inch (1193.80 to 13715.99 mm)
Belt Rubber Rubber Rubber Rubber
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 447mm Pitch Length V-Belt - A 6R12M2L457 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 17.99 inch (457.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - 5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 7.48 to 23.62 inch (190.00 to 600.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2056790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 51.97 inch (1320.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Power Ace® (3V, 5V, 8V) -  - Bando American, Inc.
Bando American, Inc.
Specs
English 3V; 5V; 8V
Belt Length 25.00 to 560.00 inch (635.00 to 14223.99 mm)
Belt Rubber
View Details