SKF/Global Thrust Ball Bearings, Single Direction - 350627 A 1610028009

Description
SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
Description
SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.

Suppliers

Company
Product
Description
Supplier Links
Thrust Ball Bearings, Single Direction - 350627 A - 1610028009 - SKF/Global
Lansdale, PA, USA
Thrust Ball Bearings, Single Direction - 350627 A
1610028009
Thrust Ball Bearings, Single Direction - 350627 A 1610028009
SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.

SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.

Supplier's Site
Thrust Ball Bearings, Single Direction - 350627 A - 1610028009 - SKF/North America
Lansdale, PA, USA
Thrust Ball Bearings, Single Direction - 350627 A
1610028009
Thrust Ball Bearings, Single Direction - 350627 A 1610028009
SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.

SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Ball Bearings Ball Bearings
Product Number 1610028009 1610028009
Product Name Thrust Ball Bearings, Single Direction - 350627 A Thrust Ball Bearings, Single Direction - 350627 A
Primary Bearing Category Thrust Bearing Thrust Bearing
Rolling Element Steel Steel
Seals / Shields None (Open Bearing) None (Open Bearing)
Type Flat Race Thrust Flat Race Thrust
Design Units Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-80-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Ball Bearings - 1883292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details