SKF Group (The) Ball Bearings 16009

Description
SKF 16009 Ball Bearing
Request a Quote
Description
SKF 16009 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2091838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2091838
Ball Bearings 2091838
SKF 16009 Ball Bearing

SKF 16009 Ball Bearing

Supplier's Site
Bearing - 15869890 - Radwell International
Willingboro, NJ, United States
Bearing
15869890
Bearing 15869890
45MM BORE DIAM, 75MM OD, OPEN DEEP GROOVE RADIAL BALL BEARING 10MM WIDE, 1 ROW, ROUND BORE, 2,430 LB STATIC CAPACITY, 3,510 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

45MM BORE DIAM, 75MM OD, OPEN DEEP GROOVE RADIAL BALL BEARING 10MM WIDE, 1 ROW, ROUND BORE, 2,430 LB STATIC CAPACITY, 3,510 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2091838 15869890
Product Name Ball Bearings Bearing
Material / Plating Sheet Metal
Rolling Element Steel
Seals / Shields None (Open Bearing)
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Ball Bearings - 2612594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details