SKF Group (The) Ball Bearings 16007

Description
SKF 16007 Ball Bearing
Request a Quote
Description
SKF 16007 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2091834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2091834
Ball Bearings 2091834
SKF 16007 Ball Bearing

SKF 16007 Ball Bearing

Supplier's Site
Bearing - 67940019 - Radwell International
Willingboro, NJ, United States
Bearing
67940019
Bearing 67940019
35MM BORE DIAM, 62MM OD, OPEN DEEP GROOVE RADIAL BALL BEARING 9MM WIDE, 1 ROW, ROUND BORE, 1,830 LB STATIC CAPACITY, 2,790 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

35MM BORE DIAM, 62MM OD, OPEN DEEP GROOVE RADIAL BALL BEARING 9MM WIDE, 1 ROW, ROUND BORE, 1,830 LB STATIC CAPACITY, 2,790 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2091834 67940019
Product Name Ball Bearings Bearing
Material / Plating Sheet Metal
Rolling Element Steel
Seals / Shields None (Open Bearing)
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
Ball Bearings - 2346922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details