SKF/Global Spherical Roller Bearings, on an Adapter Sleeve - 231/630 CAK/W33 + OH 31/630 H 1550973163

Description
The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.
Description
The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings, on an Adapter Sleeve - 231/630 CAK/W33 + OH 31/630 H - 1550973163 - SKF/Global
Lansdale, PA, USA
Spherical Roller Bearings, on an Adapter Sleeve - 231/630 CAK/W33 + OH 31/630 H
1550973163
Spherical Roller Bearings, on an Adapter Sleeve - 231/630 CAK/W33 + OH 31/630 H 1550973163
The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.

The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.

Supplier's Site
Spherical Roller Bearings, on an Adapter Sleeve - 231/630 CAK/W33 + OH 31/630 H - 1550973163 - SKF/North America
Lansdale, PA, USA
Spherical Roller Bearings, on an Adapter Sleeve - 231/630 CAK/W33 + OH 31/630 H
1550973163
Spherical Roller Bearings, on an Adapter Sleeve - 231/630 CAK/W33 + OH 31/630 H 1550973163
The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.

The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1550973163 1550973163
Product Name Spherical Roller Bearings, on an Adapter Sleeve - 231/630 CAK/W33 + OH 31/630 H Spherical Roller Bearings, on an Adapter Sleeve - 231/630 CAK/W33 + OH 31/630 H
Rolling Element Steel Steel
Type Spherical Spherical
Design Units Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU11008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
Roller Bearings - 1469283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 104000 lbs (47166 kg)
View Details