SKF/Global Spherical Roller Bearings, on an Adapter Sleeve - 22264 CCK/W33 + OH 3164 H 1550962264

Description
The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.
Description
The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings, on an Adapter Sleeve - 22264 CCK/W33 + OH 3164 H - 1550962264 - SKF/Global
Lansdale, PA, USA
Spherical Roller Bearings, on an Adapter Sleeve - 22264 CCK/W33 + OH 3164 H
1550962264
Spherical Roller Bearings, on an Adapter Sleeve - 22264 CCK/W33 + OH 3164 H 1550962264
The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.

The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.

Supplier's Site
Spherical Roller Bearings, on an Adapter Sleeve - 22264 CCK/W33 + OH 3164 H - 1550962264 - SKF/North America
Lansdale, PA, USA
Spherical Roller Bearings, on an Adapter Sleeve - 22264 CCK/W33 + OH 3164 H
1550962264
Spherical Roller Bearings, on an Adapter Sleeve - 22264 CCK/W33 + OH 3164 H 1550962264
The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.

The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1550962264 1550962264
Product Name Spherical Roller Bearings, on an Adapter Sleeve - 22264 CCK/W33 + OH 3164 H Spherical Roller Bearings, on an Adapter Sleeve - 22264 CCK/W33 + OH 3164 H
Rolling Element Steel Steel
Type Spherical Spherical
Design Units Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA13008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
Roller Bearings - 2482789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-10 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 4.2500 inch (107.950 mm)
Overall Width 5.5000 inch (139.700 mm)
View Details
.3750 in. ID, .8125 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details