SKF Group (The) Seal 15097

Description
OIL SEAL, SINGLE LIP, 1.500 INCH SHAFT DIAMETER, 2.441 INCH OUTSIDE DIAMETER, 0.313 INCH OVERALL WIDTH, CRW1 DESIGN, FLUORO RUBBER LIP MATERIAL, METAL CASE, OIL OR GREASE LUBRICANT, 10 PSI, GARTER SPRING, SOLID, RADIAL ROTARY SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
OIL SEAL, SINGLE LIP, 1.500 INCH SHAFT DIAMETER, 2.441 INCH OUTSIDE DIAMETER, 0.313 INCH OVERALL WIDTH, CRW1 DESIGN, FLUORO RUBBER LIP MATERIAL, METAL CASE, OIL OR GREASE LUBRICANT, 10 PSI, GARTER SPRING, SOLID, RADIAL ROTARY SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Seal - 219701064 - Radwell International
Willingboro, NJ, United States
OIL SEAL, SINGLE LIP, 1.500 INCH SHAFT DIAMETER, 2.441 INCH OUTSIDE DIAMETER, 0.313 INCH OVERALL WIDTH, CRW1 DESIGN, FLUORO RUBBER LIP MATERIAL, METAL CASE, OIL OR GREASE LUBRICANT, 10 PSI, GARTER SPRING, SOLID, RADIAL ROTARY SHAFT. FREE 2 YEAR RADWELL WARRANTY

OIL SEAL, SINGLE LIP, 1.500 INCH SHAFT DIAMETER, 2.441 INCH OUTSIDE DIAMETER, 0.313 INCH OVERALL WIDTH, CRW1 DESIGN, FLUORO RUBBER LIP MATERIAL, METAL CASE, OIL OR GREASE LUBRICANT, 10 PSI, GARTER SPRING, SOLID, RADIAL ROTARY SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Mechanical Seals
Product Number 219701064
Product Name Seal
Unlock Full Specs
to access all available technical data

Similar Products

Seal SET - EADS-F-D80-140A - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Mechanical Shaft Seal - Dairy Seal - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge; Split Seal
View Details
Mechanical Seals - CEFILAC GPA® - Technetics Group
Specs
Seal Application Pump; Agitator or Mixer; Mining, Paper, Food, Energy
Rubbing Speed 2950 ft/min (1499 cm/sec)
Operating Pressure 218 psi (153 m H2O)
View Details
Ceramic Water Pump Seals, Automotive -  - CoorsTek
Specs
Seal Application Pump (optional feature); Gas Seal (Spiral Groove Seal) (optional feature)
Metal Carbide & Metal Oxide (Ceramic) Metal Carbide; Al-Oxide; Miscellaneous Metal Oxides
View Details