SKF/Global Cylindrical Roller Bearings, Single Row - NJ 232 ECML 1490440232

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NJ 232 ECML - 1490440232 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NJ 232 ECML
1490440232
Cylindrical Roller Bearings, Single Row - NJ 232 ECML 1490440232
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NJ 232 ECML - 1490440232 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NJ 232 ECML
1490440232
Cylindrical Roller Bearings, Single Row - NJ 232 ECML 1490440232
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1490440232 1490440232
Product Name Cylindrical Roller Bearings, Single Row - NJ 232 ECML Cylindrical Roller Bearings, Single Row - NJ 232 ECML
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 6.2992 inch (160.000 mm) 6.2992 inch (160.000 mm)
Outside Diameter 11.4173 inch (290.000 mm) 11.4173 inch (290.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845747 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-40 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 10.0000 inch (254.000 mm)
Overall Width 23.0000 inch (584.200 mm)
View Details
1.8750 in. ID, 4.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 123500 lbs (56009 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details