Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 147403050 | 147403050 |
| Product Name | Support Rollers with Flange Rings - NATR 50 PPA | Support Rollers with Flange Rings - NATR 50 PPA |
| Rolling Element | Steel | Steel |
| Design Units | Metric | Metric |
| Bore | 1.9685 inch (50.000 mm) | 1.9685 inch (50.000 mm) |
| Outside Diameter | 3.5433 inch (90.000 mm) | 3.5433 inch (90.000 mm) |
| Overall Width | 1.1811 inch (30.000 mm) | 1.1811 inch (30.000 mm) |