Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 147303106 | 147303106 |
| Product Name | Support Rollers without Flange Rings, with an Inner Ring - NA 22/6.2RS | Support Rollers without Flange Rings, with an Inner Ring - NA 22/6.2RS |
| Rolling Element | Steel | Steel |
| Features | Prelubricated | Prelubricated |
| Design Units | Metric | Metric |
| Bore | 0.2362 inch (6.000 mm) | 0.2362 inch (6.000 mm) |
| Outside Diameter | 0.7480 inch (19.000 mm) | 0.7480 inch (19.000 mm) |