In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is required. Solid Oil - the third choice of lubrication - may be the answer, as it provides "lubrication for life" and good sealing.
In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is required. Solid Oil - the third choice of lubrication - may be the answer, as it provides "lubrication for life" and good sealing.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 146245008 | 146245008 |
| Product Name | Needle Roller Bearings, with Flanges, with an Inner Ring, with Solid Oil - NA 4908.2RS/W64 | Needle Roller Bearings, with Flanges, with an Inner Ring, with Solid Oil - NA 4908.2RS/W64 |
| Rolling Element | Steel | Steel |
| Features | Prelubricated; Solid Lubrication; Flanged | Prelubricated; Solid Lubrication; Flanged |
| Type | Needle Roller With Inner | Needle Roller With Inner |
| Design Units | Metric | Metric |
| Bore | 1.5748 inch (40.000 mm) | 1.5748 inch (40.000 mm) |