SKF/Global Needle Roller Bearings, with Flanges, with an Inner Ring, with Solid Oil - NA 6906/W64 146242040

Description
In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is required. Solid Oil - the third choice of lubrication - may be the answer, as it provides "lubrication for life" and good sealing.
Description
In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is required. Solid Oil - the third choice of lubrication - may be the answer, as it provides "lubrication for life" and good sealing.

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearings, with Flanges, with an Inner Ring, with Solid Oil - NA 6906/W64 - 146242040 - SKF/Global
Lansdale, PA, USA
Needle Roller Bearings, with Flanges, with an Inner Ring, with Solid Oil - NA 6906/W64
146242040
Needle Roller Bearings, with Flanges, with an Inner Ring, with Solid Oil - NA 6906/W64 146242040
In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is required. Solid Oil - the third choice of lubrication - may be the answer, as it provides "lubrication for life" and good sealing.

In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is required. Solid Oil - the third choice of lubrication - may be the answer, as it provides "lubrication for life" and good sealing.

Supplier's Site
Needle Roller Bearings, with Flanges, with an Inner Ring, with Solid Oil - NA 6906/W64 - 146242040 - SKF/North America
Lansdale, PA, USA
Needle Roller Bearings, with Flanges, with an Inner Ring, with Solid Oil - NA 6906/W64
146242040
Needle Roller Bearings, with Flanges, with an Inner Ring, with Solid Oil - NA 6906/W64 146242040
In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is required. Solid Oil - the third choice of lubrication - may be the answer, as it provides "lubrication for life" and good sealing.

In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is required. Solid Oil - the third choice of lubrication - may be the answer, as it provides "lubrication for life" and good sealing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 146242040 146242040
Product Name Needle Roller Bearings, with Flanges, with an Inner Ring, with Solid Oil - NA 6906/W64 Needle Roller Bearings, with Flanges, with an Inner Ring, with Solid Oil - NA 6906/W64
Rolling Element Steel Steel
Features Solid Lubrication; Flanged Solid Lubrication; Flanged
Type Needle Roller With Inner Needle Roller With Inner
Design Units Metric Metric
Bore 1.1811 inch (30.000 mm) 1.1811 inch (30.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.375 in. ID, 0.8125 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RB24025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.4488 inch (240.000 mm)
View Details
Roller Bearings - 2482950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
Aerospace Bearings, YAF(Smith) - YAF-36 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details