SKF/Global Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NA 4828 146232105

Description
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.
Description
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NA 4828 - 146232105 - SKF/Global
Lansdale, PA, USA
Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NA 4828
146232105
Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NA 4828 146232105
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

Supplier's Site
Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NA 4828 - 146232105 - SKF/North America
Lansdale, PA, USA
Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NA 4828
146232105
Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NA 4828 146232105
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 146232105 146232105
Product Name Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NA 4828 Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NA 4828
Rolling Element Steel Steel
Features Flanged Flanged
Type Needle Roller With Inner Needle Roller With Inner
Design Units Metric Metric
Bore 5.5118 inch (140.000 mm) 5.5118 inch (140.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RB40040UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 15.7480 inch (400.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-26 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Roller Bearings - 2482918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details