SKF/Global Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NKI 40/30 146232052

Description
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.
Description
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NKI 40/30 - 146232052 - SKF/Global
Lansdale, PA, USA
Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NKI 40/30
146232052
Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NKI 40/30 146232052
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

Supplier's Site
Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NKI 40/30 - 146232052 - SKF/North America
Lansdale, PA, USA
Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NKI 40/30
146232052
Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NKI 40/30 146232052
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 146232052 146232052
Product Name Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NKI 40/30 Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NKI 40/30
Rolling Element Steel Steel
Features Flanged Flanged
Type Needle Roller With Inner Needle Roller With Inner
Design Units Metric Metric
Bore 1.5748 inch (40.000 mm) 1.5748 inch (40.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rolling Bearings - Roller Bearings - Needle Roller Bearings - K 3X5X7 TN -  - FHD Bearings Co., Ltd.
Specs
Application Automotive; Industrial Gearboxes & Power Transmission,Hydraulic & Pneumatic Systems,Two-Wheeled & Small Engine Applications
Design Units Metric
Outside Diameter 0.1969 inch (5.000 mm)
View Details
Rotation - Cross Roller Ring - RBU13025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
1.1875 in. ID, 2.6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-190 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 63000 lbs (28571 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details