SKF/Global Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NKI 10/20 146232005

Description
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.
Description
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NKI 10/20 - 146232005 - SKF/Global
Lansdale, PA, USA
Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NKI 10/20
146232005
Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NKI 10/20 146232005
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

Supplier's Site
Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NKI 10/20 - 146232005 - SKF/North America
Lansdale, PA, USA
Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NKI 10/20
146232005
Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NKI 10/20 146232005
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 146232005 146232005
Product Name Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NKI 10/20 Needle Roller Bearings, with Machined Rings, with Flanges, with an Inner Ring - NKI 10/20
Rolling Element Steel Steel
Features Flanged Flanged
Type Needle Roller With Inner Needle Roller With Inner
Design Units Metric Metric
Bore 0.3937 inch (10.000 mm) 0.3937 inch (10.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.2500 inch (57.150 mm)
Overall Width 3.3750 inch (85.725 mm)
View Details
Rotation - Cross Roller Ring - RB5013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Sprag Clutch Bearings - 1465249 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details