Needle roller bearings without flanges are separable, i.e. the outer ring, the needle roller and cage assembly and the inner ring can all be mounted separately. In many applications, this makes mounting a great deal easier. The needle roller and cage assembly can either be mounted together with the outer ring or with the shaft or inner ring. It can also be inserted between the outer ring and shaft or inner ring as the final step. However, needle roller and cage assemblies and bearing rings must be kept together as supplied. Components are not interchangeable with those of other bearings.
Needle roller bearings without flanges are separable, i.e. the outer ring, the needle roller and cage assembly and the inner ring can all be mounted separately. In many applications, this makes mounting a great deal easier. The needle roller and cage assembly can either be mounted together with the outer ring or with the shaft or inner ring. It can also be inserted between the outer ring and shaft or inner ring as the final step. However, needle roller and cage assemblies and bearing rings must be kept together as supplied. Components are not interchangeable with those of other bearings.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 146138011 | 146138011 |
| Product Name | Needle Roller Bearings, with Machined Rings, without Flanges, without an Inner Ring - RNAO 60x78x40 | Needle Roller Bearings, with Machined Rings, without Flanges, without an Inner Ring - RNAO 60x78x40 |
| Rolling Element | Steel | Steel |
| Features | Flanged | Flanged |
| Type | Needle Roller Without Inner | Needle Roller Without Inner |
| Design Units | Metric | Metric |
| Bore | 2.3622 inch (60.000 mm) | 2.3622 inch (60.000 mm) |