SKF/Global Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - RNA 6911 146133006

Description
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.
Description
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - RNA 6911 - 146133006 - SKF/Global
Lansdale, PA, USA
Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - RNA 6911
146133006
Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - RNA 6911 146133006
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

Supplier's Site
Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - RNA 6911 - 146133006 - SKF/North America
Lansdale, PA, USA
Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - RNA 6911
146133006
Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - RNA 6911 146133006
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two needle roller and cage assemblies (fig). The outer ring and cage assembly of a needle roller bearing with flanges forms a non-separable unit.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 146133006 146133006
Product Name Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - RNA 6911 Needle Roller Bearings with Machined Rings, Flanges, without an Inner Ring - RNA 6911
Rolling Element Steel Steel
Features Flanged Flanged
Type Needle Roller Without Inner Needle Roller Without Inner
Design Units Metric Metric
Bore 2.4803 inch (63.000 mm) 2.4803 inch (63.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845774 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
10mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM101909 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details