SKF/Global Cylindrical Roller Bearings, Four-row - 319313 145191002

Description
Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.
Description
Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Four-row - 319313 - 145191002 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Four-row - 319313
145191002
Cylindrical Roller Bearings, Four-row - 319313 145191002
Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.

Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.

Supplier's Site
Cylindrical Roller Bearings, Four-row - 319313 - 145191002 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Four-row - 319313
145191002
Cylindrical Roller Bearings, Four-row - 319313 145191002
Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.

Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 145191002 145191002
Product Name Cylindrical Roller Bearings, Four-row - 319313 Cylindrical Roller Bearings, Four-row - 319313
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 32.2835 inch (820.000 mm) 32.2835 inch (820.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-52-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 9200 lbs (4172 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.1575 inch (4.000 mm)
View Details