SKF/Global Cylindrical Roller Bearings, Double Row - NNU 4884 K/W33 1440904884

Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.
Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Double Row - NNU 4884 K/W33 - 1440904884 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - NNU 4884 K/W33
1440904884
Cylindrical Roller Bearings, Double Row - NNU 4884 K/W33 1440904884
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site
Cylindrical Roller Bearings, Double Row - NNU 4884 K/W33 - 1440904884 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - NNU 4884 K/W33
1440904884
Cylindrical Roller Bearings, Double Row - NNU 4884 K/W33 1440904884
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1440904884 1440904884
Product Name Cylindrical Roller Bearings, Double Row - NNU 4884 K/W33 Cylindrical Roller Bearings, Double Row - NNU 4884 K/W33
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 16.5354 inch (420.000 mm) 16.5354 inch (420.000 mm)
Outside Diameter 20.4725 inch (520.000 mm) 20.4725 inch (520.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
Aerospace Bearings, YAG(Smith) - YAG-28 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 104000 lbs (47166 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details