SKF/Global Cylindrical Roller Bearings, Double Row - NNU 4122 M/W33 1440804122

Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.
Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Double Row - NNU 4122 M/W33 - 1440804122 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - NNU 4122 M/W33
1440804122
Cylindrical Roller Bearings, Double Row - NNU 4122 M/W33 1440804122
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site
Cylindrical Roller Bearings, Double Row - NNU 4122 M/W33 - 1440804122 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - NNU 4122 M/W33
1440804122
Cylindrical Roller Bearings, Double Row - NNU 4122 M/W33 1440804122
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1440804122 1440804122
Product Name Cylindrical Roller Bearings, Double Row - NNU 4122 M/W33 Cylindrical Roller Bearings, Double Row - NNU 4122 M/W33
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 4.3307 inch (110.000 mm) 4.3307 inch (110.000 mm)
Outside Diameter 7.0866 inch (180.000 mm) 7.0866 inch (180.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 2482808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details
.3750 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8605 lbs (3902 kg)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details