SKF/Global Cylindrical Roller Bearings, Double Row - NN 3072 K/W33 1440223072

Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.
Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Double Row - NN 3072 K/W33 - 1440223072 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - NN 3072 K/W33
1440223072
Cylindrical Roller Bearings, Double Row - NN 3072 K/W33 1440223072
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site
Cylindrical Roller Bearings, Double Row - NN 3072 K/W33 - 1440223072 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - NN 3072 K/W33
1440223072
Cylindrical Roller Bearings, Double Row - NN 3072 K/W33 1440223072
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1440223072 1440223072
Product Name Cylindrical Roller Bearings, Double Row - NN 3072 K/W33 Cylindrical Roller Bearings, Double Row - NN 3072 K/W33
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 14.1732 inch (360.000 mm) 14.1732 inch (360.000 mm)
Outside Diameter 21.2599 inch (540.000 mm) 21.2599 inch (540.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 186222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-26 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
0.5 in. ID, 1.0625 in. OD Polymer Spherical Bearing - S99GSB-081710 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Inch
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details