SKF/Global Cylindrical Roller Bearings, Double Row - NN 30/710/W33 1440123071

Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.
Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Double Row - NN 30/710/W33 - 1440123071 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - NN 30/710/W33
1440123071
Cylindrical Roller Bearings, Double Row - NN 30/710/W33 1440123071
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site
Cylindrical Roller Bearings, Double Row - NN 30/710/W33 - 1440123071 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - NN 30/710/W33
1440123071
Cylindrical Roller Bearings, Double Row - NN 30/710/W33 1440123071
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1440123071 1440123071
Product Name Cylindrical Roller Bearings, Double Row - NN 30/710/W33 Cylindrical Roller Bearings, Double Row - NN 30/710/W33
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 27.9528 inch (710.000 mm) 27.9528 inch (710.000 mm)
Outside Diameter 40.5512 inch (1030.000 mm) 40.5512 inch (1030.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU11015UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
Sprag Clutch Bearings - 1465264 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-50 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 15.0000 inch (381.000 mm)
Overall Width 33.0000 inch (838.200 mm)
View Details
5mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM051406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details