SKF/Global Backing Bearings for Cluster Mills - BCZ-0509 143615001

Description
Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.
Description
Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Suppliers

Company
Product
Description
Supplier Links
Backing Bearings for Cluster Mills - BCZ-0509 - 143615001 - SKF/Global
Lansdale, PA, USA
Backing Bearings for Cluster Mills - BCZ-0509
143615001
Backing Bearings for Cluster Mills - BCZ-0509 143615001
Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Supplier's Site
Backing Bearings for Cluster Mills - BCZ-0509 - 143615001 - SKF/North America
Lansdale, PA, USA
Backing Bearings for Cluster Mills - BCZ-0509
143615001
Backing Bearings for Cluster Mills - BCZ-0509 143615001
Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 143615001 143615001
Product Name Backing Bearings for Cluster Mills - BCZ-0509 Backing Bearings for Cluster Mills - BCZ-0509
Rolling Element Steel Steel
Design Units Metric Metric
Bore 3.9370 inch (100.000 mm) 3.9370 inch (100.000 mm)
Outside Diameter 8.8583 inch (225.000 mm) 8.8583 inch (225.000 mm)
Overall Width 4.7244 inch (120.000 mm) 4.7244 inch (120.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU7008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details
Sprag Clutch Bearings - 1845755 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details