SKF/Global Backing Bearings for Cluster Mills - BCZ-0507 143609001

Description
Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.
Description
Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Suppliers

Company
Product
Description
Supplier Links
Backing Bearings for Cluster Mills - BCZ-0507 - 143609001 - SKF/Global
Lansdale, PA, USA
Backing Bearings for Cluster Mills - BCZ-0507
143609001
Backing Bearings for Cluster Mills - BCZ-0507 143609001
Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Supplier's Site
Backing Bearings for Cluster Mills - BCZ-0507 - 143609001 - SKF/North America
Lansdale, PA, USA
Backing Bearings for Cluster Mills - BCZ-0507
143609001
Backing Bearings for Cluster Mills - BCZ-0507 143609001
Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 143609001 143609001
Product Name Backing Bearings for Cluster Mills - BCZ-0507 Backing Bearings for Cluster Mills - BCZ-0507
Rolling Element Steel Steel
Design Units Metric Metric
Bore 3.5433 inch (90.000 mm) 3.5433 inch (90.000 mm)
Outside Diameter 8.6622 inch (220.020 mm) 8.6622 inch (220.020 mm)
Overall Width 4.7244 inch (120.000 mm) 4.7244 inch (120.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA8008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
Roller Bearings - 1469266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-62-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details