SKF/Global Backing Bearings for Cluster Mills - 315018 C 143605001

Description
Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.
Description
Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Suppliers

Company
Product
Description
Supplier Links
Backing Bearings for Cluster Mills - 315018 C - 143605001 - SKF/Global
Lansdale, PA, USA
Backing Bearings for Cluster Mills - 315018 C
143605001
Backing Bearings for Cluster Mills - 315018 C 143605001
Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Supplier's Site
Backing Bearings for Cluster Mills - 315018 C - 143605001 - SKF/North America
Lansdale, PA, USA
Backing Bearings for Cluster Mills - 315018 C
143605001
Backing Bearings for Cluster Mills - 315018 C 143605001
Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Backing bearings have been specially developed for cold rolling mills of the cluster type, but can also be used for other applications, e.g. straightening or bending machines. Backing bearings are roller bearings having a particularly thick-walled outer ring and can be mounted on stationary support shafts to form back-up or straightening rolls. The forces from the work rolls are transmitted via the support shaft and a system of support saddles to the roll or machine stands. Fig 1 shows the arrangement of the backing bearings on the eight support shafts of a 20-roll mill.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 143605001 143605001
Product Name Backing Bearings for Cluster Mills - 315018 C Backing Bearings for Cluster Mills - 315018 C
Rolling Element Steel Steel
Design Units Metric Metric
Bore 3.9370 inch (100.000 mm) 3.9370 inch (100.000 mm)
Outside Diameter 8.8583 inch (225.000 mm) 8.8583 inch (225.000 mm)
Overall Width 4.7244 inch (120.000 mm) 4.7244 inch (120.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1465254 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.7500 inch (19.050 mm)
Overall Width 1.5620 inch (39.675 mm)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 41100 lbs (18639 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details