SKF/Global Indexing Roller Units - 316977 C 143510007

Description
SKF indexing roller units are basically double row full complement cylindrical roller bearings (fig 1). In a few cases they are based on four-row full complement cylindrical roller bearings (fig 2). The very thick-walled outer ring has three integral flanges. The highly wear-resistant outside diameter is cylindrical, being relieved towards the side faces, or the transition takes the form of a chamfer. The inner ring is in two halves, each of which has an integral flange, which is designed to enable the units to carry heavy axial loads in addition to radial loads. O-rings inserted in a groove in the inner ring flange shoulders prevent contaminants from entering the bearing and lubricating grease from escaping; they also make the bearing a non-separable unit.
Description
SKF indexing roller units are basically double row full complement cylindrical roller bearings (fig 1). In a few cases they are based on four-row full complement cylindrical roller bearings (fig 2). The very thick-walled outer ring has three integral flanges. The highly wear-resistant outside diameter is cylindrical, being relieved towards the side faces, or the transition takes the form of a chamfer. The inner ring is in two halves, each of which has an integral flange, which is designed to enable the units to carry heavy axial loads in addition to radial loads. O-rings inserted in a groove in the inner ring flange shoulders prevent contaminants from entering the bearing and lubricating grease from escaping; they also make the bearing a non-separable unit.

Suppliers

Company
Product
Description
Supplier Links
Indexing Roller Units - 316977 C - 143510007 - SKF/Global
Lansdale, PA, USA
Indexing Roller Units - 316977 C
143510007
Indexing Roller Units - 316977 C 143510007
SKF indexing roller units are basically double row full complement cylindrical roller bearings (fig 1). In a few cases they are based on four-row full complement cylindrical roller bearings (fig 2). The very thick-walled outer ring has three integral flanges. The highly wear-resistant outside diameter is cylindrical, being relieved towards the side faces, or the transition takes the form of a chamfer. The inner ring is in two halves, each of which has an integral flange, which is designed to enable the units to carry heavy axial loads in addition to radial loads. O-rings inserted in a groove in the inner ring flange shoulders prevent contaminants from entering the bearing and lubricating grease from escaping; they also make the bearing a non-separable unit.

SKF indexing roller units are basically double row full complement cylindrical roller bearings (fig 1). In a few cases they are based on four-row full complement cylindrical roller bearings (fig 2). The very thick-walled outer ring has three integral flanges. The highly wear-resistant outside diameter is cylindrical, being relieved towards the side faces, or the transition takes the form of a chamfer. The inner ring is in two halves, each of which has an integral flange, which is designed to enable the units to carry heavy axial loads in addition to radial loads. O-rings inserted in a groove in the inner ring flange shoulders prevent contaminants from entering the bearing and lubricating grease from escaping; they also make the bearing a non-separable unit.

Supplier's Site
Indexing Roller Units - 316977 C - 143510007 - SKF/North America
Lansdale, PA, USA
Indexing Roller Units - 316977 C
143510007
Indexing Roller Units - 316977 C 143510007
SKF indexing roller units are basically double row full complement cylindrical roller bearings (fig 1). In a few cases they are based on four-row full complement cylindrical roller bearings (fig 2). The very thick-walled outer ring has three integral flanges. The highly wear-resistant outside diameter is cylindrical, being relieved towards the side faces, or the transition takes the form of a chamfer. The inner ring is in two halves, each of which has an integral flange, which is designed to enable the units to carry heavy axial loads in addition to radial loads. O-rings inserted in a groove in the inner ring flange shoulders prevent contaminants from entering the bearing and lubricating grease from escaping; they also make the bearing a non-separable unit.

SKF indexing roller units are basically double row full complement cylindrical roller bearings (fig 1). In a few cases they are based on four-row full complement cylindrical roller bearings (fig 2). The very thick-walled outer ring has three integral flanges. The highly wear-resistant outside diameter is cylindrical, being relieved towards the side faces, or the transition takes the form of a chamfer. The inner ring is in two halves, each of which has an integral flange, which is designed to enable the units to carry heavy axial loads in addition to radial loads. O-rings inserted in a groove in the inner ring flange shoulders prevent contaminants from entering the bearing and lubricating grease from escaping; they also make the bearing a non-separable unit.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 143510007 143510007
Product Name Indexing Roller Units - 316977 C Indexing Roller Units - 316977 C
Rolling Element Steel Steel
Design Units Metric Metric
Bore 5.5118 inch (140.000 mm) 5.5118 inch (140.000 mm)
Outside Diameter 9.8425 inch (250.000 mm) 9.8425 inch (250.000 mm)
Overall Width 4.4882 inch (114.000 mm) 4.4882 inch (114.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Aerospace Bearings, YAF-XD(as) - 5927-108 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
Roller Bearings - 2482839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details